multicomp PRO Rf Coax Conn, Sma, R/a Plug, 50 Ohm; Connector Type Multicomp Pro MP-19-02F-4-TGG

Description
RF COAX CONN, SMA, R/A PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes
Datasheet
Description
RF COAX CONN, SMA, R/A PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, Sma, R/a Plug, 50 Ohm; Connector Type Multicomp Pro - 26M6009 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma, R/a Plug, 50 Ohm; Connector Type Multicomp Pro
26M6009
Rf Coax Conn, Sma, R/a Plug, 50 Ohm; Connector Type Multicomp Pro 26M6009
RF COAX CONN, SMA, R/A PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes

RF COAX CONN, SMA, R/A PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 26M6009
Product Name Rf Coax Conn, Sma, R/a Plug, 50 Ohm; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1122353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
N Female Bulkhead R/A PCB Mount Connector (LONG THREAD SW) - ET-NFRA-BH-PCL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
RF Connectors - 1057178-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 11.000 GHz
View Details
3 suppliers