multicomp PRO Rf/coaxial Connectorsma Str Plug50 Ohmclamp; Connector Type Multicomp Pro MP-19-01F-3-TGG

Description
RF/COAXIAL CONNECTORSMA STR PLUG50 OHMCLAMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
Description
RF/COAXIAL CONNECTORSMA STR PLUG50 OHMCLAMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Connectorsma Str Plug50 Ohmclamp; Connector Type Multicomp Pro - 26M6007 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Connectorsma Str Plug50 Ohmclamp; Connector Type Multicomp Pro
26M6007
Rf/coaxial Connectorsma Str Plug50 Ohmclamp; Connector Type Multicomp Pro 26M6007
RF/COAXIAL CONNECTORSMA STR PLUG50 OHMCLAMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL CONNECTORSMA STR PLUG50 OHMCLAMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 26M6007
Product Name Rf/coaxial Connectorsma Str Plug50 Ohmclamp; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Slotted
View Details
SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - CC-A-185292-MF - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 40.000 GHz
View Details