multicomp PRO Rf/coaxial, F Plug, Straight, 75 Ohm; Connector Type Multicomp Pro MP-18-11-2

Description
RF/COAXIAL, F PLUG, STRAIGHT, 75 OHM; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, F PLUG, STRAIGHT, 75 OHM; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, F Plug, Straight, 75 Ohm; Connector Type Multicomp Pro - 04M6824 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, F Plug, Straight, 75 Ohm; Connector Type Multicomp Pro
04M6824
Rf/coaxial, F Plug, Straight, 75 Ohm; Connector Type Multicomp Pro 04M6824
RF/COAXIAL, F PLUG, STRAIGHT, 75 OHM; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:-; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, F PLUG, STRAIGHT, 75 OHM; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 04M6824
Product Name Rf/coaxial, F Plug, Straight, 75 Ohm; Connector Type Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222195 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
View Details
TNC Female Bulkhead Receptacle - 9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 7926C1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 40.000 GHz
View Details