multicomp PRO Plug, Low Voltage, 2.1Mm; Gender Multicomp Pro MP-136

Description
PLUG, LOW VOLTAGE, 2.1MM; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage RoHS Compliant: Yes
Description
PLUG, LOW VOLTAGE, 2.1MM; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Low Voltage, 2.1Mm; Gender Multicomp Pro - 25R4806 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Low Voltage, 2.1Mm; Gender Multicomp Pro
25R4806
Plug, Low Voltage, 2.1Mm; Gender Multicomp Pro 25R4806
PLUG, LOW VOLTAGE, 2.1MM; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage RoHS Compliant: Yes

PLUG, LOW VOLTAGE, 2.1MM; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4806
Product Name Plug, Low Voltage, 2.1Mm; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable socket - NEFU-X24F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Mini Receptacle - 888N-M4AFA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers