CONNECTOR, BNC, R/A SOCKET, PCB, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 25R5650 |
| Product Name | Connector, Bnc, R/a Socket, Pcb, 50 Ohm; Connector Type Multicomp Pro |
| Connector Type | BNC |