RF COAX CONN, BNC, R/A JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:1GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 25R5649 |
| Product Name | Rf Coax Conn, Bnc, R/a Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro |
| Connector Type | BNC |