multicomp PRO Rf Coax Conn, Bnc, Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro MP-13-60-1 DGZ

Description
RF COAX CONN, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
RF COAX CONN, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, Bnc, Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro - 24R8234 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc, Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro
24R8234
Rf Coax Conn, Bnc, Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro 24R8234
RF COAX CONN, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF COAX CONN, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 24R8234
Product Name Rf Coax Conn, Bnc, Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1060985-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
7 suppliers
Coaxial Adapters - 8194175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCV-MG-047-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190741-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details