The BNC Crimp Plug, part number 26M5829, is a straight connector designed for coaxial applications with an impedance of 50Ω. It is suitable for use with RG174 coaxial cable types and features a crimp termination method. The connector is constructed with a brass body and silver-plated contacts, ensuring reliable conductivity. It can operate at frequencies up to 11GHz, making it suitable for high-frequency applications. The insulation is made of PTFE, and the connector includes various components such as washers and a gasket, enhancing its durability and performance. This product is RoHS compliant, indicating it meets environmental standards.
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M5829 |
| Product Name | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro |
| Connector Type | BNC |