The BNC Right Angle PCB Mount Jack Receptacle, part number 26M5828, is designed for RF/coaxial applications with a nominal impedance of 50,Ѷ. It operates effectively within a frequency range of DC to 4GHz and has a maximum voltage rating of 500V. The connector features a maximum Voltage Standing Wave Ratio (VSWR) of 1.5, ensuring efficient signal transmission. Constructed with a brass body that is nickel plated, the center contact is also brass but gold plated, providing enhanced conductivity. The insulation is made from PTFE, which contributes to the connector's durability and performance. The operating temperature range for this component is between -65°C and +165°C, making it suitable for a variety of environmental conditions. The design adheres to MIL-STD-348A standards, ensuring compatibility with industry specifications.
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M5828 |
| Product Name | Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Multicomp Pro |
| Connector Type | BNC |