multicomp PRO Bnc Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Multicomp Pro MP-13-39-5

Description
BNC ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
BNC ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bnc Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Multicomp Pro - 21M5917 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Multicomp Pro
21M5917
Bnc Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Multicomp Pro 21M5917
BNC ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

BNC ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 21M5917
Product Name Bnc Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide To Coax Adapters - NWCA-2100-NF-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 0.350 to 0.530 GHz
View Details
“N” Series Bulkhead Receptacle, Female - 9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder Pin
View Details
2 suppliers