BNC TEE ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 18M1463 |
| Product Name | Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | BNC |