RF/COAX ADAPTER, BNC JACK-BNC JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 18M1459 |
| Product Name | Rf/coax Adapter, Bnc Jack-Bnc Jack, 50 Ohm; Convert From Coax Type Multicomp Pro |
| Connector Type | BNC |