ADAPTER, COAXIAL, BNC PLUG-PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 18M1486 |
| Product Name | Adapter, Coaxial, Bnc Plug-Plug; Convert From Coax Type Multicomp Pro |
| Connector Type | BNC |