multicomp PRO Rf/coaxial, Bnc Bulkhead Jack, Straight, 50 Ohm, Solder; Connector Type Multicomp Pro MP-13-28

Description
RF/COAXIAL, BNC BULKHEAD JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, BNC BULKHEAD JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Bnc Bulkhead Jack, Straight, 50 Ohm, Solder; Connector Type Multicomp Pro - 19M5205 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bulkhead Jack, Straight, 50 Ohm, Solder; Connector Type Multicomp Pro
19M5205
Rf/coaxial, Bnc Bulkhead Jack, Straight, 50 Ohm, Solder; Connector Type Multicomp Pro 19M5205
RF/COAXIAL, BNC BULKHEAD JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC BULKHEAD JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 19M5205
Product Name Rf/coaxial, Bnc Bulkhead Jack, Straight, 50 Ohm, Solder; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Type N
Geometry Right Angle
Termination Crimp
View Details
Coaxial Adapters - NAEE - kTB Solutions
Specs
Frequency 0.000 to 11.000 GHz
View Details
Connectors, Interconnects - Coaxial Connectors (RF) - Contacts - 1147316-PSS.F7.125.LCE23 - Win Source Electronics
Specs
Termination Crimp
Mounting Free Hanging (In-Line)
View Details
2 suppliers