RF COAX CONN, BNC, BLKHD JACK, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 31M6384 |
| Product Name | Rf Coax Conn, Bnc, Blkhd Jack, 75 Ohm; Connector Type Multicomp Pro |
| Connector Type | BNC |