RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M5825 |
| Product Name | Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Multicomp Pro |
| Connector Type | BNC |