RF COAX CONN, BNC, JACK, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper; Frequency Max:11GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 26M5811 |
| Product Name | Rf Coax Conn, Bnc, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | BNC |