RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M5810 |
| Product Name | Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Multicomp Pro |
| Connector Type | BNC |