multicomp PRO Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Clamp; Connector Type Multicomp Pro MP-13-06-4 TGN RG59

Description
RF/COAXIAL, BNC PLUG, R/A, 75 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, BNC PLUG, R/A, 75 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Clamp; Connector Type Multicomp Pro - 25M0423 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Clamp; Connector Type Multicomp Pro
25M0423
Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Clamp; Connector Type Multicomp Pro 25M0423
RF/COAXIAL, BNC PLUG, R/A, 75 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, R/A, 75 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 25M0423
Product Name Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Clamp; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle SMA Female to SMA Male, Adapter - 9247 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Termination Crimp
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Cable Mount Connector - 5285-M003-01 - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Solder
View Details