RF COAX CONN, BNC, R/A PLUG, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 26M5794 |
| Product Name | Rf Coax Conn, Bnc, R/a Plug, 50 Ohm; Connector Type Multicomp Pro |
| Connector Type | BNC |