multicomp PRO Plug, Dc Power, 2.5Mm; Gender Multicomp Pro MP-122M

Description
PLUG, DC POWER, 2.5MM; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage RoHS Compliant: Yes
Datasheet
Description
PLUG, DC POWER, 2.5MM; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Dc Power, 2.5Mm; Gender Multicomp Pro - 25R4805 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Dc Power, 2.5Mm; Gender Multicomp Pro
25R4805
Plug, Dc Power, 2.5Mm; Gender Multicomp Pro 25R4805
PLUG, DC POWER, 2.5MM; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage RoHS Compliant: Yes

PLUG, DC POWER, 2.5MM; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4805
Product Name Plug, Dc Power, 2.5Mm; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products