multicomp PRO Plug, Dc Power, 1.4Mm; Gender Multicomp Pro MP-121WK

Description
PLUG, DC POWER, 1.4MM; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.4mm; Barrel Outer Diameter:3.4mm; Voltage RoHS Compliant: Yes
Datasheet
Description
PLUG, DC POWER, 1.4MM; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.4mm; Barrel Outer Diameter:3.4mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Dc Power, 1.4Mm; Gender Multicomp Pro - 25R4804 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Dc Power, 1.4Mm; Gender Multicomp Pro
25R4804
Plug, Dc Power, 1.4Mm; Gender Multicomp Pro 25R4804
PLUG, DC POWER, 1.4MM; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.4mm; Barrel Outer Diameter:3.4mm; Voltage RoHS Compliant: Yes

PLUG, DC POWER, 1.4MM; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.4mm; Barrel Outer Diameter:3.4mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4804
Product Name Plug, Dc Power, 1.4Mm; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S12-Q10-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Receptacle - 888N-M4AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Specs
Connector Type Military Connector
View Details