multicomp PRO Plug, Low Voltage, 2.1Mm; Gender Multicomp Pro MP-121M

Description
PLUG, LOW VOLTAGE, 2.1MM; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage RoHS Compliant: Yes
Datasheet
Description
PLUG, LOW VOLTAGE, 2.1MM; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Low Voltage, 2.1Mm; Gender Multicomp Pro - 25R4802 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Low Voltage, 2.1Mm; Gender Multicomp Pro
25R4802
Plug, Low Voltage, 2.1Mm; Gender Multicomp Pro 25R4802
PLUG, LOW VOLTAGE, 2.1MM; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage RoHS Compliant: Yes

PLUG, LOW VOLTAGE, 2.1MM; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4802
Product Name Plug, Low Voltage, 2.1Mm; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers