RF/COAX ADAPTER, N PLUG-TNC JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series CoaxialRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M5673 |
| Product Name | Rf/coax Adapter, N Plug-Tnc Jack, 50 Ohm; Convert From Coax Type Multicomp Pro |
| Connector Type | TNC |