RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG213; Contact Material:Brass; Frequency Max:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 25M0281 |
| Product Name | Rf/coaxial, N Plug, Straight, 50 Ohm, Clamp; Connector Type Multicomp Pro |
| Gender | Male / Plug |