multicomp PRO Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Multicomp Pro MP-012LN

Description
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Multicomp Pro - 26M1690 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Multicomp Pro
26M1690
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Multicomp Pro 26M1690
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M1690
Product Name Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details