multicomp PRO Resistor, Metal Oxide, 6.8Kohm, 500Mw, 5%; Resistance Multicomp Pro MOR0S2J0682A50

Description
RESISTOR, METAL OXIDE, 6.8KOHM, 500mW, 5%; Resistance:6.8kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Oxide RoHS Compliant: Yes
Description
RESISTOR, METAL OXIDE, 6.8KOHM, 500mW, 5%; Resistance:6.8kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Oxide RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 6.8Kohm, 500Mw, 5%; Resistance Multicomp Pro - 74M3317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 6.8Kohm, 500Mw, 5%; Resistance Multicomp Pro
74M3317
Resistor, Metal Oxide, 6.8Kohm, 500Mw, 5%; Resistance Multicomp Pro 74M3317
RESISTOR, METAL OXIDE, 6.8KOHM, 500mW, 5%; Resistance:6.8kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 6.8KOHM, 500mW, 5%; Resistance:6.8kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3317
Product Name Resistor, Metal Oxide, 6.8Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 6800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details