multicomp PRO Resistor, Metal Oxide, 2.2Kohm, 500Mw, 5%; Resistance Multicomp Pro MOR0S2J0222A50

Description
RESISTOR, METAL OXIDE, 2.2KOHM, 500mW, 5%; Resistance:2.2kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 2.2KOHM, 500mW, 5%; Resistance:2.2kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 2.2Kohm, 500Mw, 5%; Resistance Multicomp Pro - 74M3305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 2.2Kohm, 500Mw, 5%; Resistance Multicomp Pro
74M3305
Resistor, Metal Oxide, 2.2Kohm, 500Mw, 5%; Resistance Multicomp Pro 74M3305
RESISTOR, METAL OXIDE, 2.2KOHM, 500mW, 5%; Resistance:2.2kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 2.2KOHM, 500mW, 5%; Resistance:2.2kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3305
Product Name Resistor, Metal Oxide, 2.2Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details