multicomp PRO Resistor, Metal Oxide, 1.5Kohm, 500Mw, 5%; Resistance Multicomp Pro MOR0S2J0152A50

Description
RESISTOR, METAL OXIDE, 1.5KOHM, 500mW, 5%; Resistance:1.5kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 1.5KOHM, 500mW, 5%; Resistance:1.5kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 1.5Kohm, 500Mw, 5%; Resistance Multicomp Pro - 74M3301 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 1.5Kohm, 500Mw, 5%; Resistance Multicomp Pro
74M3301
Resistor, Metal Oxide, 1.5Kohm, 500Mw, 5%; Resistance Multicomp Pro 74M3301
RESISTOR, METAL OXIDE, 1.5KOHM, 500mW, 5%; Resistance:1.5kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 1.5KOHM, 500mW, 5%; Resistance:1.5kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3301
Product Name Resistor, Metal Oxide, 1.5Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 1500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details