multicomp PRO Resistor, Metal Oxide, 10Kohm, 500Mw, 5%; Resistance Multicomp Pro MOR0S2J0103A50

Description
RESISTOR, METAL OXIDE, 10KOHM, 500mW, 5%; Resistance:10kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 10KOHM, 500mW, 5%; Resistance:10kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 10Kohm, 500Mw, 5%; Resistance Multicomp Pro - 74M3298 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 10Kohm, 500Mw, 5%; Resistance Multicomp Pro
74M3298
Resistor, Metal Oxide, 10Kohm, 500Mw, 5%; Resistance Multicomp Pro 74M3298
RESISTOR, METAL OXIDE, 10KOHM, 500mW, 5%; Resistance:10kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 10KOHM, 500mW, 5%; Resistance:10kohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3298
Product Name Resistor, Metal Oxide, 10Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details