multicomp PRO Resistor, Metal Oxide, 100 Ohm, 500Mw, 5%; Resistance Multicomp Pro MOR0S2J0101A50

Description
RESISTOR, METAL OXIDE, 100 OHM, 500mW, 5%; Resistance:100ohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 100 OHM, 500mW, 5%; Resistance:100ohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 100 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 74M3296 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 100 Ohm, 500Mw, 5%; Resistance Multicomp Pro
74M3296
Resistor, Metal Oxide, 100 Ohm, 500Mw, 5%; Resistance Multicomp Pro 74M3296
RESISTOR, METAL OXIDE, 100 OHM, 500mW, 5%; Resistance:100ohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 100 OHM, 500mW, 5%; Resistance:100ohm; Product Range:MOR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3296
Product Name Resistor, Metal Oxide, 100 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details