multicomp PRO Resistor Metal Oxide, 47 Ohm, 7W, 5%; Resistance Multicomp Pro MOR07WJ0470B09

Description
RESISTOR METAL OXIDE, 47 OHM, 7W, 5%; Resistance:47ohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR METAL OXIDE, 47 OHM, 7W, 5%; Resistance:47ohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Oxide, 47 Ohm, 7W, 5%; Resistance Multicomp Pro - 74M3379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 47 Ohm, 7W, 5%; Resistance Multicomp Pro
74M3379
Resistor Metal Oxide, 47 Ohm, 7W, 5%; Resistance Multicomp Pro 74M3379
RESISTOR METAL OXIDE, 47 OHM, 7W, 5%; Resistance:47ohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

RESISTOR METAL OXIDE, 47 OHM, 7W, 5%; Resistance:47ohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3379
Product Name Resistor Metal Oxide, 47 Ohm, 7W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details