multicomp PRO Resistor, Metal Oxide, 33Kohm, 7W, 5%; Resistance Multicomp Pro MOR07WJ0333B09

Description
RESISTOR, METAL OXIDE, 33KOHM, 7W, 5%; Resistance:33kohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 33KOHM, 7W, 5%; Resistance:33kohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 33Kohm, 7W, 5%; Resistance Multicomp Pro - 74M3378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 33Kohm, 7W, 5%; Resistance Multicomp Pro
74M3378
Resistor, Metal Oxide, 33Kohm, 7W, 5%; Resistance Multicomp Pro 74M3378
RESISTOR, METAL OXIDE, 33KOHM, 7W, 5%; Resistance:33kohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 33KOHM, 7W, 5%; Resistance:33kohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3378
Product Name Resistor, Metal Oxide, 33Kohm, 7W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details