multicomp PRO Resistor Metal Oxide, 22 Ohm, 7W, 5%; Resistance Multicomp Pro MOR07WJ0220B09

Description
RESISTOR METAL OXIDE, 22 OHM, 7W, 5%; Resistance:22ohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR METAL OXIDE, 22 OHM, 7W, 5%; Resistance:22ohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Oxide, 22 Ohm, 7W, 5%; Resistance Multicomp Pro - 74M3371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 22 Ohm, 7W, 5%; Resistance Multicomp Pro
74M3371
Resistor Metal Oxide, 22 Ohm, 7W, 5%; Resistance Multicomp Pro 74M3371
RESISTOR METAL OXIDE, 22 OHM, 7W, 5%; Resistance:22ohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

RESISTOR METAL OXIDE, 22 OHM, 7W, 5%; Resistance:22ohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3371
Product Name Resistor Metal Oxide, 22 Ohm, 7W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details