multicomp PRO Resistor, Metal Oxide, 100 Ohm, 7W, 5%; Resistance Multicomp Pro MOR07WJ0101B09

Description
RESISTOR, METAL OXIDE, 100 OHM, 7W, 5%; Resistance:100ohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 100 OHM, 7W, 5%; Resistance:100ohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 100 Ohm, 7W, 5%; Resistance Multicomp Pro - 74M3364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 100 Ohm, 7W, 5%; Resistance Multicomp Pro
74M3364
Resistor, Metal Oxide, 100 Ohm, 7W, 5%; Resistance Multicomp Pro 74M3364
RESISTOR, METAL OXIDE, 100 OHM, 7W, 5%; Resistance:100ohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 100 OHM, 7W, 5%; Resistance:100ohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3364
Product Name Resistor, Metal Oxide, 100 Ohm, 7W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details