multicomp PRO Resistor, Metal Oxide, 470 Ohm, 3W, 5%; Resistance Multicomp Pro MOR03SJ0471A19

Description
RESISTOR, METAL OXIDE, 470 OHM, 3W, 5%; Resistance:470ohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 470 OHM, 3W, 5%; Resistance:470ohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 470 Ohm, 3W, 5%; Resistance Multicomp Pro - 74M3358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 470 Ohm, 3W, 5%; Resistance Multicomp Pro
74M3358
Resistor, Metal Oxide, 470 Ohm, 3W, 5%; Resistance Multicomp Pro 74M3358
RESISTOR, METAL OXIDE, 470 OHM, 3W, 5%; Resistance:470ohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 470 OHM, 3W, 5%; Resistance:470ohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3358
Product Name Resistor, Metal Oxide, 470 Ohm, 3W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details