multicomp PRO Resistor, Metal Oxide, 2.2Kohm, 3W, 5%; Resistance Multicomp Pro MOR03SJ0222A19

Description
RESISTOR, METAL OXIDE, 2.2KOHM, 3W, 5%; Resistance:2.2kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 2.2KOHM, 3W, 5%; Resistance:2.2kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 2.2Kohm, 3W, 5%; Resistance Multicomp Pro - 74M3351 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 2.2Kohm, 3W, 5%; Resistance Multicomp Pro
74M3351
Resistor, Metal Oxide, 2.2Kohm, 3W, 5%; Resistance Multicomp Pro 74M3351
RESISTOR, METAL OXIDE, 2.2KOHM, 3W, 5%; Resistance:2.2kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 2.2KOHM, 3W, 5%; Resistance:2.2kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3351
Product Name Resistor, Metal Oxide, 2.2Kohm, 3W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details