multicomp PRO Resistor, Metal Oxide, 1.5Kohm, 3W, 5%; Resistance Multicomp Pro MOR03SJ0152A19

Description
RESISTOR, METAL OXIDE, 1.5KOHM, 3W, 5%; Resistance:1.5kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 1.5KOHM, 3W, 5%; Resistance:1.5kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 1.5Kohm, 3W, 5%; Resistance Multicomp Pro - 74M3347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 1.5Kohm, 3W, 5%; Resistance Multicomp Pro
74M3347
Resistor, Metal Oxide, 1.5Kohm, 3W, 5%; Resistance Multicomp Pro 74M3347
RESISTOR, METAL OXIDE, 1.5KOHM, 3W, 5%; Resistance:1.5kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 1.5KOHM, 3W, 5%; Resistance:1.5kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3347
Product Name Resistor, Metal Oxide, 1.5Kohm, 3W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 1500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details