The Multicomp Pro Metal Oxide Film Resistor has a resistance value of 1Kohm and a power rating of 3W at 70°C. It features a tolerance of ±5% and is designed to meet EIA-RC2655A requirements. The resistor is constructed with a high purity ceramic core and is coated with a flame retardant material, ensuring high stability in harsh environments. It has a maximum working voltage of 350V and a dielectric withstanding voltage of 600V. The temperature coefficient is ±350PPM/°C, and it exhibits minimal resistance change under various conditions, including short-time overload and humidity. This resistor is suitable for applications requiring reliable performance and compliance with safety standards.
RESISTOR, METAL OXIDE, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 74M3343 |
| Product Name | Resistor, Metal Oxide, 1Kohm, 3W, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1000 ohms |