multicomp PRO Resistor, Metal Oxide, 100 Ohm, 3W, 5%; Resistance Multicomp Pro MOR03SJ0101A19

Description
RESISTOR, METAL OXIDE, 100 OHM, 3W, 5%; Resistance:100ohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 100 OHM, 3W, 5%; Resistance:100ohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 100 Ohm, 3W, 5%; Resistance Multicomp Pro - 74M3342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 100 Ohm, 3W, 5%; Resistance Multicomp Pro
74M3342
Resistor, Metal Oxide, 100 Ohm, 3W, 5%; Resistance Multicomp Pro 74M3342
RESISTOR, METAL OXIDE, 100 OHM, 3W, 5%; Resistance:100ohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 100 OHM, 3W, 5%; Resistance:100ohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3342
Product Name Resistor, Metal Oxide, 100 Ohm, 3W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details