RESISTOR, METAL OXIDE, 4.7KOHM, 1W, 5%; Resistance:4.7kohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 74M3336 |
| Product Name | Resistor, Metal Oxide, 4.7Kohm, 1W, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 4700 ohms |
| Tolerance | 5 +/- % |