multicomp PRO Resistor, Metal Oxide, 470 Ohm, 1W, 5%; Resistance Multicomp Pro MOR01SJ0471A10

Description
RESISTOR, METAL OXIDE, 470 OHM, 1W, 5%; Resistance:470ohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 470 OHM, 1W, 5%; Resistance:470ohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 470 Ohm, 1W, 5%; Resistance Multicomp Pro - 74M3335 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 470 Ohm, 1W, 5%; Resistance Multicomp Pro
74M3335
Resistor, Metal Oxide, 470 Ohm, 1W, 5%; Resistance Multicomp Pro 74M3335
RESISTOR, METAL OXIDE, 470 OHM, 1W, 5%; Resistance:470ohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 470 OHM, 1W, 5%; Resistance:470ohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3335
Product Name Resistor, Metal Oxide, 470 Ohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details