The Resistor Metal Oxide, 47 Ohm, 1W, 5% from Multicomp Pro is designed for high stability in harsh environments, featuring a high purity ceramic core and a flame retardant coating. It meets EIA-RC2655A requirements and adheres to high safety standards. The resistor has a temperature coefficient of ±350 PPM/°C and can withstand a dielectric voltage of up to 350V. It demonstrates reliable performance under various conditions, including short-time overload and temperature cycling, with minimal resistance change and no mechanical damage. The product is RoHS compliant and suitable for applications requiring axial leaded resistors.
RESISTOR METAL OXIDE, 47 OHM, 1W, 5%; Resistance:47ohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 74M3334 |
| Product Name | Resistor Metal Oxide, 47 Ohm, 1W, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 47 ohms |