multicomp PRO Resistor Metal Oxide, 22 Ohm, 1W, 5%; Resistance Multicomp Pro MOR01SJ0220A10

Description
RESISTOR METAL OXIDE, 22 OHM, 1W, 5%; Resistance:22ohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR METAL OXIDE, 22 OHM, 1W, 5%; Resistance:22ohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Oxide, 22 Ohm, 1W, 5%; Resistance Multicomp Pro - 74M3326 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 22 Ohm, 1W, 5%; Resistance Multicomp Pro
74M3326
Resistor Metal Oxide, 22 Ohm, 1W, 5%; Resistance Multicomp Pro 74M3326
RESISTOR METAL OXIDE, 22 OHM, 1W, 5%; Resistance:22ohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

RESISTOR METAL OXIDE, 22 OHM, 1W, 5%; Resistance:22ohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3326
Product Name Resistor Metal Oxide, 22 Ohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details