multicomp PRO Resistor, Metal Oxide, 1Kohm, 1W, 5%; Resistance Multicomp Pro MOR01SJ0102A10

Description
RESISTOR, METAL OXIDE, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 1Kohm, 1W, 5%; Resistance Multicomp Pro - 74M3320 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 1Kohm, 1W, 5%; Resistance Multicomp Pro
74M3320
Resistor, Metal Oxide, 1Kohm, 1W, 5%; Resistance Multicomp Pro 74M3320
RESISTOR, METAL OXIDE, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3320
Product Name Resistor, Metal Oxide, 1Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers