multicomp PRO Diode, Zener, 18V, 500Mw, Sod-123; Zener Voltage Nom Multicomp Pro MMSZ5248B-7-F

Description
DIODE, ZENER, 18V, 500mW, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 18V, 500mW, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 18V, 500Mw, Sod-123; Zener Voltage Nom Multicomp Pro - 65W8626 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 500Mw, Sod-123; Zener Voltage Nom Multicomp Pro
65W8626
Diode, Zener, 18V, 500Mw, Sod-123; Zener Voltage Nom Multicomp Pro 65W8626
DIODE, ZENER, 18V, 500mW, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 18V, 500mW, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 65W8626
Product Name Diode, Zener, 18V, 500Mw, Sod-123; Zener Voltage Nom Multicomp Pro
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C47,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers