DIODE, ZENER, 12V, 500mW, SOD-123; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 65W8622 |
| Product Name | Diode, Zener, 12V, 500Mw, Sod-123; Zener Voltage Nom Multicomp Pro |
| Package | SOD-123; SOD-123 |