multicomp PRO Zener Diode, 0.5W, 7.5V, Sod-123; Zener Voltage Vz Typ Multicomp Pro MMSZ5236B+

Description
ZENER DIODE, 0.5W, 7.5V, SOD-123; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.5W, 7.5V, SOD-123; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.5W, 7.5V, Sod-123; Zener Voltage Vz Typ Multicomp Pro - 15AC8412 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 7.5V, Sod-123; Zener Voltage Vz Typ Multicomp Pro
15AC8412
Zener Diode, 0.5W, 7.5V, Sod-123; Zener Voltage Vz Typ Multicomp Pro 15AC8412
ZENER DIODE, 0.5W, 7.5V, SOD-123; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 7.5V, SOD-123; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC8412
Product Name Zener Diode, 0.5W, 7.5V, Sod-123; Zener Voltage Vz Typ Multicomp Pro
Package SOD-123; SOD-123
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4475 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1660416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4735A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers