multicomp PRO Diode, Zener, 6.2V, 500Mw, Sod-123; Zener Voltage Nom Multicomp Pro MMSZ5234B-7-F

Description
DIODE, ZENER, 6.2V, 500mW, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 6.2V, 500mW, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 6.2V, 500Mw, Sod-123; Zener Voltage Nom Multicomp Pro - 65W8616 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 500Mw, Sod-123; Zener Voltage Nom Multicomp Pro
65W8616
Diode, Zener, 6.2V, 500Mw, Sod-123; Zener Voltage Nom Multicomp Pro 65W8616
DIODE, ZENER, 6.2V, 500mW, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 500mW, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 65W8616
Product Name Diode, Zener, 6.2V, 500Mw, Sod-123; Zener Voltage Nom Multicomp Pro
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data