multicomp PRO Zener Diode, 0.5W, 5.6V, Sod-123; Zener Voltage Vz Typ Multicomp Pro MMSZ5232B+

Description
ZENER DIODE, 0.5W, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.5W, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.5W, 5.6V, Sod-123; Zener Voltage Vz Typ Multicomp Pro - 15AC8410 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 5.6V, Sod-123; Zener Voltage Vz Typ Multicomp Pro
15AC8410
Zener Diode, 0.5W, 5.6V, Sod-123; Zener Voltage Vz Typ Multicomp Pro 15AC8410
ZENER DIODE, 0.5W, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC8410
Product Name Zener Diode, 0.5W, 5.6V, Sod-123; Zener Voltage Vz Typ Multicomp Pro
Package SOD-123; SOD-123
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C68,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers